Inverter IC 6 Channel 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1219692-MC74LCX04DTR
Packaging: Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74LCX04
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 5.2ns at 3.3V, 50pF
LVC/LCX/Z SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74LCX04DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX04DTR2 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel 14-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74LCX04DTR2TR-ND | 1219692-MC74LCX04DTR2 | 705-MC74LCX04DTR2 | MC74LCX04DTR2 | MC74LCX04DTR2 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74LCX04DTR2 | TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | Buffer, Inverter | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 3.6V | 2V ~ 3.6V | 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V |
| Inputs | 1 | 6 | 6 | 1 | |
| Propagation Delay | 5.2 ns | 5.2 ns | 5.2 ns | ||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |