The MC74LCX04 is a low-voltage CMOS hex inverter designed for operation within a supply voltage range of 2.0 to 5.5 V. It features 5 V-tolerant inputs, allowing compatibility with 5 V TTL logic while maintaining low current loading on input drivers. The device provides a balanced output drive capability of 24 mA, making it suitable for various applications requiring reliable signal inversion. With a near-zero static supply current of 10 µA, the MC74LCX04 significantly reduces overall system power requirements. It exhibits excellent latchup performance exceeding 500 mA and robust ESD protection, rated over 2000 V for the Human Body Model. The device is also AEC-Q100 qualified, making it suitable for automotive applications. The package is Pb-free, halogen-free, and RoHS compliant, ensuring it meets modern environmental standards. Engineers considering this product should note its operational temperature range of -55°C to +125°C, making it versatile for different environmental conditions. The TSSOP-14 package provides a compact footprint for space-constrained designs.
Inverter IC 6 Channel 14-TSSOP
Hex Inverter IC, 6 Circuits, CMOS, 2V-5.5V, TSSOP-14 Product overview: MC74LCX04DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX04DTG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
HEX INVERTER, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX04; Logic IC Family:74LCX; Supply Voltage Min:2V; Supply Voltage Max:3.6V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LCX04DTGOS-ND | 705-MC74LCX04DTG | MC74LCX04DTG | 42K0925 |
| Product Name | Gates and Inverters | 2V 5.5V TSSOP Logic IC | Gates and Inverters | Hex Inverter, Tssop-14; Logic Function Onsemi |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | |
| Supply Voltage | 2V ~ 3.6V | 5.5V | 3.6V; 2V ~ 3.6V | 3.6V |
| Inputs | 1 | 6 | 1 | 1 |
| Propagation Delay | 5.2 ns | 6.2 ns | ||
| Low Level Output Current (Sink) | 24 mA |