onsemi Logic - Logic - Gates and Inverters - MC74LCX04DT MC74LCX04DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883725-MC74LCX04DT Series: 74LCX Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC74LCX04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883725-MC74LCX04DT Series: 74LCX Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC74LCX04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74LCX04DT - 883725-MC74LCX04DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LCX04DT
883725-MC74LCX04DT
Logic - Logic - Gates and Inverters - MC74LCX04DT 883725-MC74LCX04DT
Manufacturer: ON Semiconductor Win Source Part Number: 883725-MC74LCX04DT Series: 74LCX Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC74LCX04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883725-MC74LCX04DT
Series: 74LCX
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 6 Channel - 14-TSSOP
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74LCX04
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 883725-MC74LCX04DT
Product Name Logic - Logic - Gates and Inverters - MC74LCX04DT
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
1000MHz Rf Amplifier - 860-D10040200GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
100MHZ 6GHZ Rf Amplifier - 860-BGA428H6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Tape & Reel (TR)
View Details
2 suppliers
Rail-to-Rail FET Input Operational Amplifier - ALD1704BPAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers