onsemi Gates and Inverters MC74LCX04DR2G

Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74LCX04DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCX04DR2GOSCT-ND
Gates and Inverters MC74LCX04DR2GOSCT-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74LCX04DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCX04DR2GOSDKR-ND
Gates and Inverters MC74LCX04DR2GOSDKR-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74LCX04DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCX04DR2GOSTR-ND
Gates and Inverters MC74LCX04DR2GOSTR-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-MC74LCX04DR2G
5.5V SOIC Logic IC 705-MC74LCX04DR2G
Hex Inverter IC, 6-Gate, CMOS, SOIC, 5.5V Product overview: MC74LCX04DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX04DR2G can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Gate, CMOS, SOIC, 5.5V Product overview: MC74LCX04DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX04DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74LCX04DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LCX04DR2G
Gates and Inverters MC74LCX04DR2G
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Inverter, Hex, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi - 42Y0629 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Hex, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi
42Y0629
Inverter, Hex, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi 42Y0629
INVERTER, HEX, 1 I/P, NSOIC-14; Logic Family / Base Number:74LCX04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

INVERTER, HEX, 1 I/P, NSOIC-14; Logic Family / Base Number:74LCX04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,logic Gate,hex Inverter,lcx/lvc-Cmos,sop,14Pin,plastic Onsemi - 45J1353 - Newark, An Avnet Company
Chicago, IL, United States
Ic,logic Gate,hex Inverter,lcx/lvc-Cmos,sop,14Pin,plastic Onsemi
45J1353
Ic,logic Gate,hex Inverter,lcx/lvc-Cmos,sop,14Pin,plastic Onsemi 45J1353
IC,LOGIC GATE,HEX INVERTER,LCX/LVC-CMO S,SOP,14PIN,PLASTIC

IC,LOGIC GATE,HEX INVERTER,LCX/LVC-CMOS,SOP,14PIN,PLASTIC

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74LCX04DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LCX04DR2G
Logic - Gates and Inverters MC74LCX04DR2G
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74LCX04DR2GOSCT-ND 705-MC74LCX04DR2G MC74LCX04DR2G 42Y0629 45J1353 MC74LCX04DR2G
Product Name Gates and Inverters 5.5V SOIC Logic IC Gates and Inverters Inverter, Hex, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi Ic,logic Gate,hex Inverter,lcx/lvc-Cmos,sop,14Pin,plastic Onsemi Logic - Gates and Inverters
Gate Type NOT NOT; Inverter, Buffer NOT; Inverter NOT; Inverter NOT
Supply Voltage 2V ~ 3.6V 5.5V 3.6V; 2V ~ 3.6V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 1 1 1 1
Propagation Delay 5.2 ns 5.2 ns
Low Level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 5401/BCA - Rochester Electronics
Specs
Gate Type AND; NAND; OR
Output Type Open Collector
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details