Manufacturer: ON Semiconductor
Win Source Part Number: 1219690-MC74LCX04DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
IC INVERTER HEX LV CMOS 14-SOIC Product overview: MC74LCX04DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX04DR2 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1219690-MC74LCX04DR2 | 705-MC74LCX04DR2 | MC74LCX04DR2 |
| Product Name | Logic - Logic - Gates and Inverters - MC74LCX04DR2 | SOIC Logic IC | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Logic Family | CMOS | ||
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | |
| Inputs | 1 | 1 |