Inverter IC 6 Channel 14-SOIC
Win Source Part Number: 1077875-MC74LCX04DG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LCX
Package: Tube
Number of Circuits: 6
Standard Package: 55
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 2V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74LVC04ADR; 74LCX04M; MC74LCX14DR2G; MC74LCX14DG; SN74LVC14AQDRG4Q1; SN74LVC14AQDRQ1; SN74LVC04AQDRQ1MC74L
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74LCX04DG-OS,
Base Product Number: MC74LCX04
Hex Inverter IC, 6-Gate CMOS, SOIC-14, 2V-5.5V Product overview: MC74LCX04DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX04DG can be used for catalog matching and distributor lookup.
HEX INVERTER, SOIC-14; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74LCX; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Output Current:24mA; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
6 5.2ns@3.3V,50pF 10uA 2V~3.6V SOIC-14 Inverters ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LCX04DGOS-ND | 1077875-MC74LCX04DG | 705-MC74LCX04DG | 42K0924 | MC74LCX04DG | MC74LCX04DG | MC74LCX04DG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | 2V 5.5V SOIC Logic IC | Hex Inverter, Soic-14; No. Of Inputs Onsemi | Logic - Gates and Inverters | Gates and Inverters | Logic ICs >> Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 2V ~ 3.6V | 2V ~ 3.6V | 5.5V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | 2V~3.6V |
| Inputs | 1 | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 5.2 ns | 5.2 ns | 6.2 ns | 5.2 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA | 24 mA |