onsemi Hex Inverter, Soic-14; Logic Function Onsemi MC74LCX04DG.

Description
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LCX04; Logic IC Family:74LCX; Supply Voltage Min:2V; Supply Voltage Max:3.6V RoHS Compliant: Yes
Description
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LCX04; Logic IC Family:74LCX; Supply Voltage Min:2V; Supply Voltage Max:3.6V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hex Inverter, Soic-14; Logic Function Onsemi - 27AC8732 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Soic-14; Logic Function Onsemi
27AC8732
Hex Inverter, Soic-14; Logic Function Onsemi 27AC8732
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LCX04; Logic IC Family:74LCX; Supply Voltage Min:2V; Supply Voltage Max:3.6V RoHS Compliant: Yes

HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LCX04; Logic IC Family:74LCX; Supply Voltage Min:2V; Supply Voltage Max:3.6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 27AC8732
Product Name Hex Inverter, Soic-14; Logic Function Onsemi
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input AND gate - 74AHC2G08DC-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
6 suppliers
Logic Gates - 1220339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details