The MC74LCX02DTR2 is a low-voltage CMOS quad 2-input NOR gate designed for operation within a supply voltage range of 2.3 to 3.6 V. It features 5 V-tolerant inputs, allowing it to interface with 5 V TTL logic, making it suitable for mixed-voltage applications. The device has high impedance TTL-compatible inputs that minimize current loading on input drivers, while its TTL-compatible outputs enhance switching noise performance. With a current drive capability of 24 mA at the outputs, the MC74LCX02DTR2 is capable of sourcing and sinking balanced output currents. The device exhibits near-zero static supply current of 10 µA, which significantly reduces overall system power requirements. It also boasts robust latchup performance exceeding 500 mA and ESD protection ratings of over 2000 V for the human body model and 200 V for the machine model. The MC74LCX02DTR2 is available in a TSSOP-14 package and is compliant with RoHS standards, being Pb-free and halogen-free. This product is suitable for applications requiring low power consumption and high-speed logic operations.
NOR Gate IC 4 Channel 14-TSSOP
LVC/LCX/Z SERIES, QUAD 2-INPUT NOR GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74LCX02DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX02DTR2 can be used for catalog matching and distributor lookup.
NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NOR 4CH 2-INP 14TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
NOR Gate IC 4 Channel 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LCX02DTR2-ND | 705-MC74LCX02DTR2 | MC74LCX02DTR2 | MC74LCX02DTR2 | MC74LCX02DTR2 | MC74LCX02DTR2 |
| Product Name | Gates and Inverters | Quad TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | NOR; NOR GATE | OR; NOR | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | |
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 5.5 ns | 5.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |