NAND Gate IC 4 Channel SOEIAJ-14
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel SOEIAJ-14
IC GATE NAND 4CH 2-INP SOEIAJ-14
IC GATE NAND 4CH 2-INP SOEIAJ-14
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LCX00MELG-ND | MC74LCX00MELG | MC74LCX00MELG | MC74LCX00MELG | MC74LCX00MELG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | |||
| Propagation Delay | 5.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |