onsemi Logic - Logic - Gates and Inverters - MC74LCX00DTR2G MC74LCX00DTR2G

Description
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74LCX00DTR2G - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74LCX00DTR2G - 022785-MC74LCX00DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LCX00DTR2G
022785-MC74LCX00DTR2G
Logic - Logic - Gates and Inverters - MC74LCX00DTR2G 022785-MC74LCX00DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022785-MC74LCX00DTR2 G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022785-MC74LCX00DTR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Logic IC
705-MC74LCX00DTR2G
Quad TSSOP Logic IC 705-MC74LCX00DTR2G
Low Voltage CMOS Quad 2-Input NAND Gate, TSSOP-14 Product overview: MC74LCX00DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX00DTR2G can be used for catalog matching and distributor lookup.

Low Voltage CMOS Quad 2-Input NAND Gate, TSSOP-14 Product overview: MC74LCX00DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX00DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74LCX00DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCX00DTR2GOSCT-ND
Gates and Inverters MC74LCX00DTR2GOSCT-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74LCX00DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCX00DTR2GOSTR-ND
Gates and Inverters MC74LCX00DTR2GOSTR-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74LCX00DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCX00DTR2GOSDKR-ND
Gates and Inverters MC74LCX00DTR2GOSDKR-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
MC74LCX00DTR2G
Logic ICs >> Gates MC74LCX00DTR2G
10uA 2V~3.6V 4 5.5ns@3.3V,50pF NAND Gates TSSOP-14 Gates ROHS

10uA 2V~3.6V 4 5.5ns@3.3V,50pF NAND Gates TSSOP-14 Gates ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74LCX00DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LCX00DTR2G
Logic - Gates and Inverters MC74LCX00DTR2G
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - MC74LCX00DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LCX00DTR2G
Gates and Inverters MC74LCX00DTR2G
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74LCX00DTR2G
Logic Gates MC74LCX00DTR2G
Logic Gates 2-3.6V Quad 2-Input NAND

Logic Gates 2-3.6V Quad 2-Input NAND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74LCX00DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74LCX00DTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74LCX00DTR2G
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - MC74LCX00DTR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74LCX00DTR2G
Gates and Inverters MC74LCX00DTR2G
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Quad Nand Gate, 2I/p, Tssop-14; Logic Function Onsemi - 10N9458 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, Tssop-14; Logic Function Onsemi
10N9458
Quad Nand Gate, 2I/p, Tssop-14; Logic Function Onsemi 10N9458
QUAD NAND GATE, 2I/P, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX00; Logic IC Family:74LCX; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

QUAD NAND GATE, 2I/P, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX00; Logic IC Family:74LCX; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,logic Gate,quad 2-Input Nand,lcx/lvc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi - 71J5626 - Newark, An Avnet Company
Chicago, IL, United States
Ic,logic Gate,quad 2-Input Nand,lcx/lvc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi
71J5626
Ic,logic Gate,quad 2-Input Nand,lcx/lvc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi 71J5626
IC,LOGIC GATE,QUAD 2-INPUT NAND,LCX/LVC-CMOS,TS SOP,14PIN,PLASTIC ROHS COMPLIANT: YES

IC,LOGIC GATE,QUAD 2-INPUT NAND,LCX/LVC-CMOS,TSSOP,14PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74LCX00DTR2G 022785-MC74LCX00DTR2G 705-MC74LCX00DTR2G MC74LCX00DTR2GOSCT-ND MC74LCX00DTR2G MC74LCX00DTR2G MC74LCX00DTR2G MC74LCX00DTR2G MC74LCX00DTR2G MC74LCX00DTR2G 10N9458 71J5626
Product Name Logic - Logic - Gates and Inverters - MC74LCX00DTR2G Quad TSSOP Logic IC Gates and Inverters Logic ICs >> Gates Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Quad Nand Gate, 2I/p, Tssop-14; Logic Function Onsemi Ic,logic Gate,quad 2-Input Nand,lcx/lvc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi
Gate Type AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NAND NOT; NAND NAND; NAND Gate NAND NAND; NAND Gate
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP-14-16 SOP; SSOP; TSSOP; Other; 14-TSSOP Other; TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Other; 14-TSSOP (0.173", 4.40mm Width) Other; TSSOP
Supply Voltage 2 V ~ 3.6 V 3.6V 2V ~ 3.6V 2V~3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 2V ~ 3.6V 3.6V 2V ~ 3.6V
Inputs 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S134DM - Acme Chip Technology Co., Limited
Specs
Gate Type NAND
IC Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details