Low Voltage CMOS Quad 2-Input NAND Gate, TSSOP-14 Product overview: MC74LCX00DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX00DTG can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC, QUAD 2-INPUT NAND GATE, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX00; Logic IC Family:74LCX; Supply Voltage Min:2.3V RoHS Compliant: Yes
NAND Gate IC 4 Channel 14-TSSOP
Logic Gates 2-3.6V Quad 2-Input NAND
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74LCX00DTG | MC74LCX00DTGOS-ND | MC74LCX00DTG | MC74LCX00DTG | 42K0919 | MC74LCX00DTG | MC74LCX00DTG |
| Product Name | Quad TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Quad 2-Input Nand Gate, Tssop-14; Logic Function Onsemi | Gates and Inverters | Logic Gates |
| Gate Type | NAND; NAND GATE | NAND | NOT; NAND | NAND | NAND; NAND Gate | ||
| Supply Voltage | 3.6V | 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V; 2V ~ 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 5.5 ns | 5.5 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |