Manufacturer: ON Semiconductor
Win Source Part Number: 074606-MC74LCX00DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
Low Voltage CMOS Quad 2-Input NAND Gate, SOIC-14 NB, 2500-REEL Product overview: MC74LCX00DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX00DR2G can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LCX00; Logic IC Family:74LCX; Supply Voltage Min:2V RoHS Compliant: Yes
Logic Gates 2-3.6V Quad 2-Input NAND
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 074606-MC74LCX00DR2G | MC74LCX00DR2GOSDKR-ND | 705-MC74LCX00DR2G | MC74LCX00DR2G | MC74LCX00DR2G | 45J1351 | MC74LCX00DR2G | MC74LCX00DR2G | MC74LCX00DR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74LCX00DR2G | Gates and Inverters | Quad SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND | ||
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 5.5 ns | 5.5 ns | 6.2 ns | 5.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |