Inverter IC 6 Channel SOEIAJ-14
Manufacturer: ON Semiconductor
Win Source Part Number: 1219683-MC74HCU04AFE
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.3V ~ 1.1V
Logic Level - High: 1.7V ~ 4.8V
Categories: Integrated Circuits
Supplier Device Package: SOEIAJ-14
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 74HCU04
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 12ns at 6V, 50pF
HC/UH SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, EIAJ, SO-14 Product overview: MC74HCU04AFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCU04AFELG can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP SOEIAJ-14
IC INVERTER 6CH 6-INP SOEIAJ-14
Inverter IC 6 Channel SOEIAJ-14
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HCU04AFELG-ND | 1219683-MC74HCU04AFELG | 705-MC74HCU04AFELG | MC74HCU04AFELG | MC74HCU04AFELG | MC74HCU04AFELG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HCU04AFELG | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 6V | 1.7V ~ 4.8V (Low), 0.3V ~ 1.1V (High) | 2V ~ 6V | |
| Inputs | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 12 ns | 12 ns | 12 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |