onsemi Logic - Logic - Gates and Inverters - MC74HCU04ADTR2G MC74HCU04ADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 140815-MC74HCU04ADTR 2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.3 V to 1.1 V Logic Level - High: 1.7 V to 4.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 140815-MC74HCU04ADTR 2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.3 V to 1.1 V Logic Level - High: 1.7 V to 4.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HCU04ADTR2G - 140815-MC74HCU04ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HCU04ADTR2G
140815-MC74HCU04ADTR2G
Logic - Logic - Gates and Inverters - MC74HCU04ADTR2G 140815-MC74HCU04ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 140815-MC74HCU04ADTR 2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.3 V to 1.1 V Logic Level - High: 1.7 V to 4.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 140815-MC74HCU04ADTR2G
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.1 V
Logic Level - High: 1.7 V to 4.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 140815-MC74HCU04ADTR2G
Product Name Logic - Logic - Gates and Inverters - MC74HCU04ADTR2G
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
30 GHz Rf Amplifier - 860-CMD292 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
4.4GHZ 5GHZ Rf Amplifier - 860-BGA9C1MN9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706BSAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers