Hex Inverter IC, 6 Gates, CMOS, SOIC, 2V-6V Product overview: MC74HCU04ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCU04ADR2G can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
HEX INVERTER, SOIC-14; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:5.2mA; Operating Temperature Min:-55°C RoHS Compliant: Yes
INVERTER, HEX, 1 I/P, NSOIC-14; Logic Family / Base Number:74HCU04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HCU04ADR2G | MC74HCU04ADR2GOSDKR-ND | MC74HCU04ADR2G | MC74HCU04ADR2G | 84K8771 | 13AC3648 |
| Product Name | 2V 6V SOIC Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Hex Inverter, Soic-14; No. Of Inputs Onsemi | Inverter, Hex, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter | |
| Supply Voltage | 6V | 2V ~ 6V | 2V ~ 6V | 1.7V ~ 4.8V (Low), 0.3V ~ 1.1V (High) | 6V | 6V |
| Inputs | 1 | 1 | 1 | 1 | 1 | |
| Propagation Delay | 12 ns | 12 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |