XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Quad 2-Input XOR Gate, CMOS, TSSOP-14, 20ns Product overview: MC74HCT86ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT86ADTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1219680-MC74HCT86ADT
Packaging: Reel
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): 74HCT86PW; 74HCT86T14-13; MC74HCT86ADTR2G; M74HCT86TTR;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74HCT86
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 20ns at 5V, 50pF
IC GATE XOR 4CH 2-INP 14TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Logic Gates IC QUAD 2-IN EX-OR GATE
IC GATE XOR 4CH 2-INP 14TSSOP
XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT86A; Logic IC Family:74HCT; Supply Voltage Min:2V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HCT86ADTR2GOSDKR-ND | 705-MC74HCT86ADTR2G | 1219680-MC74HCT86ADTR2G | MC74HCT86ADTR2G | MC74HCT86ADTR2G | MC74HCT86ADTR2G | MC74HCT86ADTR2G | 71R6557 |
| Product Name | Gates and Inverters | Quad TSSOP Logic IC | Logic - Logic - Gates and Inverters - MC74HCT86ADTR2G | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | XOR | XOR; XOR GATE, OR GATE | NOT; XOR; XOR (Exclusive OR) | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | ||
| Supply Voltage | 4.5V ~ 5.5V | 6V | 2V ~ 6V | 2V (Low), 0.8V (High) | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 20 ns | 20 ns | 20 ns | |||||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |