onsemi Quad 2V 6V SOIC Logic IC MC74HCT86ADR2G

Description
Quad 2-Input XOR Gate IC, CMOS, SOIC, 2V-6V Product overview: MC74HCT86ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT86ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input XOR Gate IC, CMOS, SOIC, 2V-6V Product overview: MC74HCT86ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT86ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 2V 6V SOIC Logic IC
705-MC74HCT86ADR2G
Quad 2V 6V SOIC Logic IC 705-MC74HCT86ADR2G
Quad 2-Input XOR Gate IC, CMOS, SOIC, 2V-6V Product overview: MC74HCT86ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT86ADR2G can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, CMOS, SOIC, 2V-6V Product overview: MC74HCT86ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT86ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - MC74HCT86ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HCT86ADR2GOSCT-ND
Gates and Inverters MC74HCT86ADR2GOSCT-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HCT86ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HCT86ADR2GOSTR-ND
Gates and Inverters MC74HCT86ADR2GOSTR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HCT86ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HCT86ADR2GOSDKR-ND
Gates and Inverters MC74HCT86ADR2GOSDKR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HCT86ADR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HCT86ADR2G
Gates and Inverters MC74HCT86ADR2G
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74HCT86ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HCT86ADR2G
Logic - Gates and Inverters MC74HCT86ADR2G
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HCT86ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HCT86ADR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HCT86ADR2G
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74HCT86ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HCT86ADR2G
Gates and Inverters MC74HCT86ADR2G
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 71R6556 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
71R6556
Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 71R6556
XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT86A; Logic IC Family:74HCT; Supply Voltage Min:2V RoHS Compliant: Yes

XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT86A; Logic IC Family:74HCT; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HCT86ADR2G MC74HCT86ADR2GOSCT-ND MC74HCT86ADR2G MC74HCT86ADR2G MC74HCT86ADR2G MC74HCT86ADR2G 71R6556
Product Name Quad 2V 6V SOIC Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
Gate Type XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 6V 4.5V ~ 5.5V 2V ~ 6V 2V (Low), 0.8V (High) 2V ~ 6V
Inputs 2 2 2 2 2
Propagation Delay 20 ns 20 ns 20 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3988-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
 - 4093BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers