XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Logic Gates IC QUAD 2-IN EX-OR GATE
IC GATE XOR 4CH 2-INP 14SOIC
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HCT86ADG-ND | MC74HCT86ADG | MC74HCT86ADG | MC74HCT86ADG |
| Product Name | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) | XOR | |
| Supply Voltage | 4.5V ~ 5.5V | 2V ~ 6V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 20 ns | |||
| Low Level Output Current (Sink) | 4 mA |