onsemi 8-bit 20MHz 5.5V TSSOP Logic IC MC74HCT595ADTR2G

Description
8-Bit 3-State Shift Register, 20MHz, 5.5V, TSSOP-16 Product overview: MC74HCT595ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHz, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 20MHz, 5.5V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HCT595ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit 3-State Shift Register, 20MHz, 5.5V, TSSOP-16 Product overview: MC74HCT595ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHz, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 20MHz, 5.5V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HCT595ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 20MHz 5.5V TSSOP Logic IC
712-MC74HCT595ADTR2G
8-bit 20MHz 5.5V TSSOP Logic IC 712-MC74HCT595ADTR2G
8-Bit 3-State Shift Register, 20MHz, 5.5V, TSSOP-16 Product overview: MC74HCT595ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHz, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 20MHz, 5.5V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HCT595ADTR2G can be used for catalog matching and distributor lookup.

8-Bit 3-State Shift Register, 20MHz, 5.5V, TSSOP-16 Product overview: MC74HCT595ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHz, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 20MHz, 5.5V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HCT595ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-MC74HCT595ADTR2G
Product Name 8-bit 20MHz 5.5V TSSOP Logic IC
Gate Type Shift Register
Supply Voltage 5.5V
Propagation Delay 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74ABT04D,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Logic Family ABT
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100125DC - 904800-100125DC - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; ECL
View Details
2 suppliers
Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details