onsemi 5V 30MHz SOIC Logic IC MC74HCT574ADWR2G

Description
Octal 3-State D Flip-Flop, 5V, SOIC, 30MHz Product overview: MC74HCT574ADWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 30MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HCT574ADWR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Octal 3-State D Flip-Flop, 5V, SOIC, 30MHz Product overview: MC74HCT574ADWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 30MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HCT574ADWR2G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 30MHz SOIC Logic IC
706-MC74HCT574ADWR2G
5V 30MHz SOIC Logic IC 706-MC74HCT574ADWR2G
Octal 3-State D Flip-Flop, 5V, SOIC, 30MHz Product overview: MC74HCT574ADWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 30MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HCT574ADWR2G can be used for catalog matching and distributor lookup.

Octal 3-State D Flip-Flop, 5V, SOIC, 30MHz Product overview: MC74HCT574ADWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 30MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HCT574ADWR2G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC74HCT574ADWR2G
Product Name 5V 30MHz SOIC Logic IC
Gate Type D-Type, Flip-Flop, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 54F51/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family FAST
IC Package Type DIP; Other; CDIP
View Details
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers