onsemi Integrated Circuits (ICs) - Logic - Latches MC74HCT573ANG

Description
Win Source Part Number: 1061996-MC74HCT573AN G Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HCT Package: Tube Standard Package: 18 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Delay Time - Propagation: 30ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HCT573E; SN74HCT574NE4; CD74HCT373E; SN74HCT374N; MM74HCT273N; MC74HCT374ANG; 74ACT374PC; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74HCT573ANG, 2156-MC74HCT573ANG-O N,MC74HCT573ANGOS Base Product Number: 74HCT573 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1061996-MC74HCT573AN G Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HCT Package: Tube Standard Package: 18 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Delay Time - Propagation: 30ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HCT573E; SN74HCT574NE4; CD74HCT373E; SN74HCT374N; MM74HCT273N; MC74HCT374ANG; 74ACT374PC; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74HCT573ANG, 2156-MC74HCT573ANG-O N,MC74HCT573ANGOS Base Product Number: 74HCT573 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1061996-MC74HCT573ANG
Integrated Circuits (ICs) - Logic - Latches 1061996-MC74HCT573ANG
Win Source Part Number: 1061996-MC74HCT573AN G Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HCT Package: Tube Standard Package: 18 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Delay Time - Propagation: 30ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HCT573E; SN74HCT574NE4; CD74HCT373E; SN74HCT374N; MM74HCT273N; MC74HCT374ANG; 74ACT374PC; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74HCT573ANG, 2156-MC74HCT573ANG-O N,MC74HCT573ANGOS Base Product Number: 74HCT573 Product Status: Obsolete

Win Source Part Number: 1061996-MC74HCT573ANG
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74HCT
Package: Tube
Standard Package: 18
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Delay Time - Propagation: 30ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD74HCT573E; SN74HCT574NE4; CD74HCT373E; SN74HCT374N; MM74HCT273N; MC74HCT374ANG; 74ACT374PC;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74HCT573ANG,2156-MC74HCT573ANG-ON,MC74HCT573ANGOS
Base Product Number: 74HCT573
Product Status: Obsolete

Buy Now Datasheet
Latches - MC74HCT573ANGOS-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74HCT573ANG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HCT573ANG
Integrated Circuits (ICs) - Logic - Latches MC74HCT573ANG
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Latches - MC74HCT573ANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1061996-MC74HCT573ANG MC74HCT573ANGOS-ND MC74HCT573ANG MC74HCT573ANG
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA 6 mA
High-level Output Current (Source) 6 mA 6 mA
Propagation Delay 30 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT3573AQG - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
6 suppliers
Quad bistable transparent latch - 74HC75PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Features ESD Protection
Supply Voltage +7.0
View Details
9 suppliers
 - 74FCT373PATQ - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type QSOP20; SOP
Logic Family CMOS
View Details
2 suppliers