Manufacturer: ON Semiconductor
Win Source Part Number: 124064-MC74HCT573ADW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 30ns
Octal 3-State Transparent Latch/Transceiver
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
TRANSPARENT LATCH, OCTAL, SOIC-20; Logic Family / Base Number:74HCT573A; Latch Type:Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:30ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; MSL:- RoHS Compliant: Yes
TRANSPARENT LATCH, OCTAL, SOIC-20 ROHS COMPLIANT: YES
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC LATCH OCTAL 3ST LSTTL 20SOIC
IC LATCH OCTAL 3ST LSTTL 20SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 124064-MC74HCT573ADWR2G | MC74HCT573ADWR2G | MC74HCT573ADWR2GOSDKR-ND | MC74HCT573ADWR2G | 42AC1747 | 54AH9189 | MC74HCT573ADWR2G | MC74HCT573ADWR2G | MC74HCT573ADWR2G |
| Product Name | Logic - Logic - Latches - MC74HCT573ADWR2G | Latches | Latches | Transparent Latch, Octal, Soic-20; Logic Family / Base Number Onsemi | Transparent Latch, Octal, Soic-20 Rohs Compliant Onsemi | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||||
| Low-level Output Current (Sink) | 6 mA | 6 mA | 6 mA | ||||||
| High-level Output Current (Source) | 6 mA | 6 mA | 6 mA | ||||||
| Propagation Delay | 30 ns | 30 ns | 30 ns | 30 ns | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |