Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W T/R - Tape and Reel
BUFFER/DRIV/RCVR, OCTAL, SOIC-20; Logic Family / Base Number:74HCT541; Logic Device Type:Buffer / Line Driver / Line Receiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
Buffers & Line Drivers 5V Octal 3-State Non-Inverting TTL
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | MC74HCT541ADWR2G | 42Y0605 | MC74HCT541ADWR2G |
| Product Name | Others | Buffer/driv/rcvr, Octal, Soic-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |