Buffers & Line Drivers 5V Octal 3-State Non-Inverting TTL
NON INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74HCT541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74HCT541ADWG | 42K0835 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi |