onsemi Connectors,Interconnects MC74HCT541ADT

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Logic Type: Crystal Oscillator Driver Output Type: Inverted Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Logic Type: Crystal Oscillator Driver Output Type: Inverted Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Logic Type: Crystal Oscillator Driver Output Type: Inverted Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Logic Type: Crystal Oscillator Driver
Output Type: Inverted
Current - Output High, Low: 24mA, 24mA; 12mA, 12mA
Voltage - Supply: 3.3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1220322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; Sot-353
View Details
Gate Drivers - IRS21171STRPBF - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Package Type Surface Mount
View Details