2 Circuit IC Switch 4:1 400Ohm 16-SOIC
Analog Multiplexers/Demulti
2 Circuit IC Switch 4:1 400Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:550ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
IC MUX 2 X 4:1 600 OHM 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 488-MC74HCT4852ADR2GTR-ND | 747-MC74HCT4852ADR2G | MC74HCT4852ADR2G | 52T8123 | MC74HCT4852ADR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 4 Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | -0.5000 to 7 volts | 4.5 to 5.5 volts | ||
| Ron | 400 ohms | 400 ohms | 550 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | SOIC; "16-SOIC | Tape and Reel | SOIC; 16-SOIC (0.154\", 3.90mm Width) |