1 Circuit IC Switch 8:1 400Ohm 16-SOIC
IC MUX 8:1 400OHM 16SOIC
IC MUX 8:1 400OHM 16SOIC
Analog Multiplexers/Demulti
IC SWITCH SINGLE 16SOIC
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:550ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
1 Circuit IC Switch 8:1 400Ohm 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 488-MC74HCT4851ADR2GTR-ND | 747-MC74HCT4851ADR2G | MC74HCT4851ADR2G | 99R2750 | MC74HCT4851ADR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Onsemi | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Ron | 400 ohms | 550 ohms | 400 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | SOIC; "16-SOIC | Tape and Reel | SOIC; 16-SOIC (0.154\", 3.90mm Width) |