Analog Multiplexers / Demultiplexers with LSTTL Compatible Inputs Analog Multiplexers / Demultiplexers with LSTTL Compatible Inputs, 2500-REEL Product overview: MC74HCT4052ADR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HCT4052ADR2G
IC SWITCH SP4T X 2 100OHM 16SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC MUX 2 X 4:1 100 OHM 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74HCT4052ADR2G | 488-MC74HCT4052ADR2GCT-ND | MC74HCT4052ADR2G | 30Y8598 | MC74HCT4052ADR2G |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 4 Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to ? volts | 2 to 6 volts | 2 to 6 volts | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Number of Pins | 16 | 16 | |||
| Configuration | 4x1 | ||||
| Ron | 100 ohms | 100 ohms | 190 ohms | 10 ohms |