onsemi 80MHz 6V TSSOP Analog Switch and Multiplexer IC MC74HCT4051ADTG

Description
8-Ch Analog Mux/Demux, 80MHz, 1-6V, TSSOP Product overview: MC74HCT4051ADTG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HCT4051ADTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch Analog Mux/Demux, 80MHz, 1-6V, TSSOP Product overview: MC74HCT4051ADTG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HCT4051ADTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80MHz 6V TSSOP Analog Switch and Multiplexer IC
747-MC74HCT4051ADTG
80MHz 6V TSSOP Analog Switch and Multiplexer IC 747-MC74HCT4051ADTG
8-Ch Analog Mux/Demux, 80MHz, 1-6V, TSSOP Product overview: MC74HCT4051ADTG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HCT4051ADTG can be used for catalog matching and distributor lookup.

8-Ch Analog Mux/Demux, 80MHz, 1-6V, TSSOP Product overview: MC74HCT4051ADTG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HCT4051ADTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HCT4051ADTGOS-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HCT4051ADTGOS-ND
Analog Switches, Multiplexers, Demultiplexers MC74HCT4051ADTGOS-ND
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HCT4051ADTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HCT4051ADTG
Analog Switches, Multiplexers, Demultiplexers MC74HCT4051ADTG
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

Buy Now Datasheet
Analogue Mux/demux, 8 Onsemi - 99R2748 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Onsemi
99R2748
Analogue Mux/demux, 8 Onsemi 99R2748
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-MC74HCT4051ADTG MC74HCT4051ADTGOS-ND MC74HCT4051ADTG 99R2748
Product Name 80MHz 6V TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 8 Onsemi
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Bandwidth 80 MHz 80 MHz 80 MHz
Min Operating Current 1.00E-3 mA
Power Dissipation 450 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898446 - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details
SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch - 74CBT16390DGGRG4 - Texas Instruments
Specs
Configuration 16 x SPDT (16 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Quad TSSOP Analog Switch and Multiplexer IC - 747-74HC4066PW-Q100,11 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 14
View Details
4 suppliers