The MC74HCT4051ADG is an analog multiplexer/demultip
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
8-Ch Analog Mux/Demux, 80MHz, SOIC, 16-Pin, Surface Mount Product overview: MC74HCT4051ADG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 80MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HCT4051ADG can be used for catalog matching and distributor lookup.
IC MUX 8:1 100 OHM 16SOIC
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74HCT4051ADGOS-ND | 747-MC74HCT4051ADG | MC74HCT4051ADG | MC74HCT4051ADG | 99R2746 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | SMD 80MHz SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Onsemi |
| Configuration | 8x1 | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 100 ohms | 10 ohms | 100 ohms | 190 ohms | |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| VCT | -60 dB |