onsemi 8-bit Through-Hole 30MHz 5V Logic IC MC74HCT374ANG

Description
8-Bit D-Type Flip-Flop, 30MHz, 5V, PDIP, Through Hole Product overview: MC74HCT374ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 30MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Through-Hole, 30MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HCT374ANG can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit D-Type Flip-Flop, 30MHz, 5V, PDIP, Through Hole Product overview: MC74HCT374ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 30MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Through-Hole, 30MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HCT374ANG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Through-Hole 30MHz 5V Logic IC
706-MC74HCT374ANG
8-bit Through-Hole 30MHz 5V Logic IC 706-MC74HCT374ANG
8-Bit D-Type Flip-Flop, 30MHz, 5V, PDIP, Through Hole Product overview: MC74HCT374ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 30MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Through-Hole, 30MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HCT374ANG can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop, 30MHz, 5V, PDIP, Through Hole Product overview: MC74HCT374ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 30MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Through-Hole, 30MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HCT374ANG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC74HCT374ANG
Product Name 8-bit Through-Hole 30MHz 5V Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 5.5V
Propagation Delay 31 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54H62J/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Quad 2-input OR gate - 74ABT32D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
8 suppliers