onsemi 8-bit 5.5V 6mA Logic IC MC74HCT373AN

Description
8-Bit Latch Driver, True Output, PDIP, 5.5V, 6mA Product overview: MC74HCT373AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, 6mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, 6mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC74HCT373AN can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit Latch Driver, True Output, PDIP, 5.5V, 6mA Product overview: MC74HCT373AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, 6mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, 6mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC74HCT373AN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5.5V 6mA Logic IC
708-MC74HCT373AN
8-bit 5.5V 6mA Logic IC 708-MC74HCT373AN
8-Bit Latch Driver, True Output, PDIP, 5.5V, 6mA Product overview: MC74HCT373AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, 6mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, 6mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC74HCT373AN can be used for catalog matching and distributor lookup.

8-Bit Latch Driver, True Output, PDIP, 5.5V, 6mA Product overview: MC74HCT373AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, 6mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, 6mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC74HCT373AN can be used for catalog matching and distributor lookup.

Supplier's Site
Logic IC - 18726514 - Radwell International
Willingboro, NJ, United States
Logic IC
18726514
Logic IC 18726514
DISCONTINUED BY MANUFACTURER, BUS DRIVER, HCT SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BUS DRIVER, HCT SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 708-MC74HCT373AN 18726514
Product Name 8-bit 5.5V 6mA Logic IC Logic IC
Gate Type Buffer/Driver; Latch, D-Type Buffer/Driver
Supply Voltage 5.5V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 8228681P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Gates and Inverters - 1727-7853-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
5 suppliers
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details