onsemi Latches MC74HCT373AFELG

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74HCT373AFELG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet
Latches - MC74HCT373AFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet
Logic - Latches - MC74HCT373AFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74HCT373AFELG
Logic - Latches MC74HCT373AFELG
IC LATCH TRANSP OCT 3ST 20SOEIAJ

IC LATCH TRANSP OCT 3ST 20SOEIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74HCT373AFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HCT373AFELG
Integrated Circuits (ICs) - Logic - Latches MC74HCT373AFELG
IC DTYPE TRANSP SGL 8:8 20SOEIAJ

IC DTYPE TRANSP SGL 8:8 20SOEIAJ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74HCT373AFELG-ND MC74HCT373AFELG MC74HCT373AFELG MC74HCT373AFELG
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8686701RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Octal D-type transparent latch; 3-state - 74HCT573BQ-Q100,11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74LVC573ADB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9223802MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details