Buffer, Inverting 1 Element 6 Bit per Element 3-State Output 16-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 765507-MC74HCT366ADT
Series: 74HCT
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 6
Family Name: MC74HCT366
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): NLVHCT366ADTR2G; 74HCT366PW; 74HCT366PW-Q100;
Introduction Date: January 26, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC BUFFER INVERT 6V 16TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | MC74HCT366ADTG-ND | 765507-MC74HCT366ADTG | MC74HCT366ADTG |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT366ADTG | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |