Manufacturer: ON Semiconductor
Win Source Part Number: 208016-MC74HCT366ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Buffer, Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC
Hex buffer/line driver, 3-state, inverting, TTL / REEL
IC BUFFER INVERT 6V 16SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 208016-MC74HCT366ADR2G | 488-MC74HCT366ADR2GTR-ND | 24T3309 | MC74HCT366ADR2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT366ADR2G | Buffers, Drivers, Receivers, Transceivers | Hex Buffer/line Driver, 3-State, Inverting, Ttl / Reel Onsemi | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |