onsemi Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74HCT365ADTR2G

Description
Manufacturer: onsemi Win Source Part Number: 1321700-MC74HCT365AD TR2G Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 6 Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 16-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-MC74HCT365ADTR2 G-OS,MC74HCT365ADTR2 GOSDKR,ONSONSMC74HCT 365ADTR2G,MC74HCT365 ADTR2G-ND,MC74HCT365 ADTR2GOSTR,MC74HCT36 5ADTR2GOSCT Base Product Number: 74HCT365 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1321700-MC74HCT365AD TR2G Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 6 Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 16-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-MC74HCT365ADTR2 G-OS,MC74HCT365ADTR2 GOSDKR,ONSONSMC74HCT 365ADTR2G,MC74HCT365 ADTR2G-ND,MC74HCT365 ADTR2GOSTR,MC74HCT36 5ADTR2GOSCT Base Product Number: 74HCT365 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1321700-MC74HCT365ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1321700-MC74HCT365ADTR2G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1321700-MC74HCT365ADTR2G
Manufacturer: onsemi Win Source Part Number: 1321700-MC74HCT365AD TR2G Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 6 Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 16-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-MC74HCT365ADTR2 G-OS,MC74HCT365ADTR2 GOSDKR,ONSONSMC74HCT 365ADTR2G,MC74HCT365 ADTR2G-ND,MC74HCT365 ADTR2GOSTR,MC74HCT36 5ADTR2GOSCT Base Product Number: 74HCT365 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1321700-MC74HCT365ADTR2G
Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 6
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 16-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-MC74HCT365ADTR2G-OS,MC74HCT365ADTR2GOSDKR,ONSONSMC74HCT365ADTR2G,MC74HCT365ADTR2G-ND,MC74HCT365ADTR2GOSTR,MC74HCT365ADTR2GOSCT
Base Product Number: 74HCT365
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1321700-MC74HCT365ADTR2G
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data