OR Gate IC 4 Channel 14-SOIC
Quad 2-Input OR Gate with LSTTL Compatible Inputs
Quad 2-Input OR Gate, 5V, CMOS, SOIC, 15ns Product overview: MC74HCT32ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT32ADG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 765504-MC74HCT32ADG
Series: 74HCT
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: MC74HCT32A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): TC74HCT32AFN(ELP); TC74HCT32AFZN; TC74HCT32AFN(ELPM);
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
OR Gate IC 4 Channel 14-SOIC
Logic Gates QUAD 2-I OR GATE W/LSTTL
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HCT32ADG-ND | MC74HCT32ADG | 705-MC74HCT32ADG | 765504-MC74HCT32ADG | MC74HCT32ADG | MC74HCT32ADG | MC74HCT32ADG | MC74HCT32ADG |
| Product Name | Gates and Inverters | Quad 5V SOIC Logic IC | Logic - Logic - Gates and Inverters - MC74HCT32ADG | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR GATE | NOT; OR; OR Gate | OR; OR Gate | NOT; OR | OR | |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 15 ns | 15 ns | 15 ns | |||||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |