onsemi 5.5V 20MHz SOIC Logic IC MC74HCT273ADWR2G

Description
Octal D Flip-Flop, 5.5V, 20MHz, SOIC, Pos Edge Product overview: MC74HCT273ADWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HCT273ADWR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Octal D Flip-Flop, 5.5V, 20MHz, SOIC, Pos Edge Product overview: MC74HCT273ADWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HCT273ADWR2G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 20MHz SOIC Logic IC
706-MC74HCT273ADWR2G
5.5V 20MHz SOIC Logic IC 706-MC74HCT273ADWR2G
Octal D Flip-Flop, 5.5V, 20MHz, SOIC, Pos Edge Product overview: MC74HCT273ADWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HCT273ADWR2G can be used for catalog matching and distributor lookup.

Octal D Flip-Flop, 5.5V, 20MHz, SOIC, Pos Edge Product overview: MC74HCT273ADWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HCT273ADWR2G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC74HCT273ADWR2G
Product Name 5.5V 20MHz SOIC Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 5.5V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-1989-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 7988853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details