onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT245ANG MC74HCT245ANG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219649-MC74HCT245AN G Series: 74HCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: MC74HCT245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): HD74HCT245P; TC74HCT245AP(F); TC74HCT245AP; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219649-MC74HCT245AN G Series: 74HCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: MC74HCT245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): HD74HCT245P; TC74HCT245AP(F); TC74HCT245AP; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT245ANG - 1219649-MC74HCT245ANG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT245ANG
1219649-MC74HCT245ANG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT245ANG 1219649-MC74HCT245ANG
Manufacturer: ON Semiconductor Win Source Part Number: 1219649-MC74HCT245AN G Series: 74HCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: MC74HCT245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): HD74HCT245P; TC74HCT245AP(F); TC74HCT245AP; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Sensing & Instrumentation

Manufacturer: ON Semiconductor
Win Source Part Number: 1219649-MC74HCT245ANG
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: MC74HCT245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): HD74HCT245P; TC74HCT245AP(F); TC74HCT245AP;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Sensing & Instrumentation

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74HCT245ANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MC74HCT245ANG
Buffers, Drivers, Receivers, Transceivers MC74HCT245ANG
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1219649-MC74HCT245ANG MC74HCT245ANG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT245ANG Buffers, Drivers, Receivers, Transceivers
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F) -55.0 to 125.0 C (-67.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details