TRANSCEIVER, NON INVERTING, SOIC-20; Logic Family / Base Number:74HCT245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
NON INVERTING BUS TRANSCEIVER SOIC-20; Logic Family / Base Number:74HCT245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 81Y6632 |
| Product Name | Transceiver, Non Inverting, Soic-20; Logic Family / Base Number Onsemi |