TRANSCEIVER, OCTAL, 3-STATE, TSSOP-20; Logic Family / Base Number:74HCT245A; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 42K0827 |
| Product Name | Transceiver, Octal, 3-State, Tssop-20; Logic Family / Base Number Onsemi |