onsemi Buffers, Drivers, Receivers, Transceivers MC74HCT244AFELG

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - MC74HCT244AFELG-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74HCT244AFELG-ND
Buffers, Drivers, Receivers, Transceivers MC74HCT244AFELG-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT244AFELG - 765492-MC74HCT244AFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT244AFELG
765492-MC74HCT244AFELG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT244AFELG 765492-MC74HCT244AFELG
Manufacturer: ON Semiconductor Win Source Part Number: 765492-MC74HCT244AFE LG Series: 74HCT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MC74HCT244 Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): M74HCT244RM13TR; CD74HCT244MG4HD74HCT 244RP; ; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 765492-MC74HCT244AFELG
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: MC74HCT244
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOEIAJ-20
Alternative Parts (Cross-Reference): M74HCT244RM13TR; CD74HCT244MG4HD74HCT244RP; ;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74HCT244AFELG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74HCT244AFELG
IC BUF NON-INVERT 5.5V SOEIAJ-20

IC BUF NON-INVERT 5.5V SOEIAJ-20

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number MC74HCT244AFELG-ND 765492-MC74HCT244AFELG MC74HCT244AFELG
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT244AFELG Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - 5962-9763301QGA - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Slew Rate 1 V/µs
VOS 5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD518KN - 859452-AD518KN - Win Source Electronics
Specs
Operating Temperature -55 to 70 C (-67 to 158 F)
Package Type DIP; PDIP; 8-PDIP
View Details
2 suppliers
Buffers, Drivers, Receivers, Transceivers - 800-2501-5-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details