NON INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74HCT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT RoHS Compliant: Yes
Buffers & Line Drivers 5V Octal 3-State Non-Inverting TTL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 45J1270 | MC74HCT244ADWG |
| Product Name | Non Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |