BUFFER/DRIVER, NON INV, TSSOP-20; Logic Family / Base Number:74HCT244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
NON INVERTING BUFFER, TSSOP-20, FULL REEL; Logic Family / Base Number:74HCT244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Buffers & Line Drivers 5V Octal 3-State Non-Inverting TTL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 81Y6631 | MC74HCT244ADTR2G |
| Product Name | Buffer/driver, Non Inv, Tssop-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |