Win Source Part Number: 1040416-MC74HCT241AD
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74HCT
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 6mA, 6mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SN74LVTH241DWR; MC74AC244DWG; MC74HC541ADWG; MC74HC244ADWR2G;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74HCT241ADWR
Base Product Number: 74HCT241
IC BUFF 4.5V/5.5V 20-SOIC
IC BUFF 4.5V/5.5V 20-SOIC
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
IC BUF NON-INVERT 5.5V 20SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1040416-MC74HCT241ADWR2G | 488-MC74HCT241ADWR2GCT-ND | MC74HCT241ADWR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |