onsemi Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74HCT241ADTG

Description
Win Source Part Number: 1061992-MC74HCT241AD TG Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HCT Package: Tube Standard Package: 75 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74HC241PWR; MC74HC541ADTG; MC74VHC244DTR2G; 74VHC541MTCX; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74HCT241ADTG ,MC74HCT241ADTGOS,21 56-MC74HCT241ADTG-OS ,MC74HCT241ADTG-ND Base Product Number: 74HCT241
Request a Quote Datasheet
Description
Win Source Part Number: 1061992-MC74HCT241AD TG Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HCT Package: Tube Standard Package: 75 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74HC241PWR; MC74HC541ADTG; MC74VHC244DTR2G; 74VHC541MTCX; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74HCT241ADTG ,MC74HCT241ADTGOS,21 56-MC74HCT241ADTG-OS ,MC74HCT241ADTG-ND Base Product Number: 74HCT241
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1061992-MC74HCT241ADTG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1061992-MC74HCT241ADTG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1061992-MC74HCT241ADTG
Win Source Part Number: 1061992-MC74HCT241AD TG Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HCT Package: Tube Standard Package: 75 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74HC241PWR; MC74HC541ADTG; MC74VHC244DTR2G; 74VHC541MTCX; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74HCT241ADTG ,MC74HCT241ADTGOS,21 56-MC74HCT241ADTG-OS ,MC74HCT241ADTG-ND Base Product Number: 74HCT241

Win Source Part Number: 1061992-MC74HCT241ADTG
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74HCT
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 6mA, 6mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SN74HC241PWR; MC74HC541ADTG; MC74VHC244DTR2G; 74VHC541MTCX;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74HCT241ADTG,MC74HCT241ADTGOS,2156-MC74HCT241ADTG-OS,MC74HCT241ADTG-ND
Base Product Number: 74HCT241

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74HCT241ADTGOS-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74HCT241ADTGOS-ND
Buffers, Drivers, Receivers, Transceivers MC74HCT241ADTGOS-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74HCT241ADTG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74HCT241ADTG
IC BUF NON-INVERT 5.5V 20TSSOP

IC BUF NON-INVERT 5.5V 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1061992-MC74HCT241ADTG MC74HCT241ADTGOS-ND MC74HCT241ADTG
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
IC CLK BUFFER 1:2 350MHZ 8SOIC - 668-83026AMILFT - Utmel Electronic Limited
Renesas Electronics Corporation
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers