Manufacturer: ON Semiconductor
Win Source Part Number: 787981-MC74HCT20ADTR
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 42ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: MC74HCT20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74HCT20PW; MC74HCT20ADR2G; MC74HCT20ADG; MC74HCT20ADTG;
Introduction Date: March 08, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Dual 4-Input NAND Gate, TTL, TSSOP-14, 2500-REEL Product overview: MC74HCT20ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT20ADTR2G can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel 14-TSSOP
IC GATE NAND 2CH 4-INP 14TSSOP
NAND GATE, 4 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT20A; Logic IC Family:74HCT; Supply Voltage Min:4.5V RoHS Compliant: Yes
Logic Gates IC DUAL 4-IN NAND GATE
NAND Gate IC 2 Channel 14-TSSOP
IC GATE NAND 2CH 4-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 787981-MC74HCT20ADTR2G | 705-MC74HCT20ADTR2G | MC74HCT20ADTR2G-ND | MC74HCT20ADTR2G | 72W2114 | MC74HCT20ADTR2G | MC74HCT20ADTR2G | MC74HCT20ADTR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74HCT20ADTR2G | Dual TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Nand Gate, 4 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||||
| Logic Family | CMOS | HCT | ||||||
| Inputs | 4 | 4 | 4 | 4 | 4 | |||
| Propagation Delay | 42 ns | 42 ns |