Dual 4-Input NAND Gate, TTL, SOIC-14 NB, 2500-REEL Product overview: MC74HCT20ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT20ADR2G can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel 14-SOIC
NAND GATE, 4 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT20A; Logic IC Family:74HCT; Supply Voltage Min:4.5V RoHS Compliant: Yes
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
Logic Gates IC DUAL 4-IN NAND GATE
IC GATE NAND 2CH 4-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HCT20ADR2G | MC74HCT20ADR2G-ND | 72W2112 | MC74HCT20ADR2G | MC74HCT20ADR2G | MC74HCT20ADR2G | MC74HCT20ADR2G |
| Product Name | Dual SOIC Logic IC | Gates and Inverters | Nand Gate, 4 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND Gate | NOT; NAND | NAND | ||
| Logic Family | HCT | ||||||
| Inputs | 4 | 4 | 4 | 4 | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Pin Count | 14 | 14 |