onsemi DIP Logic IC MC74HCT14AN

Description
HCT SERIES, HEX 1-INPUT INVERT GATE, PDIP14, PLASTIC, DIP-14 Product overview: MC74HCT14AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT14AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HCT SERIES, HEX 1-INPUT INVERT GATE, PDIP14, PLASTIC, DIP-14 Product overview: MC74HCT14AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT14AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Logic IC
705-MC74HCT14AN
DIP Logic IC 705-MC74HCT14AN
HCT SERIES, HEX 1-INPUT INVERT GATE, PDIP14, PLASTIC, DIP-14 Product overview: MC74HCT14AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT14AN can be used for catalog matching and distributor lookup.

HCT SERIES, HEX 1-INPUT INVERT GATE, PDIP14, PLASTIC, DIP-14 Product overview: MC74HCT14AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT14AN can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - MC74HCT14AN - 1219634-MC74HCT14AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HCT14AN
1219634-MC74HCT14AN
Logic - Logic - Gates and Inverters - MC74HCT14AN 1219634-MC74HCT14AN
Manufacturer: ON Semiconductor Win Source Part Number: 1219634-MC74HCT14AN Packaging: Tube Mounting Style: Through Hole Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.5V ~ 0.6V Logic Level - High: 1.9V ~ 2.1V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace Family Part Number: 74HCT14 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 32ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1219634-MC74HCT14AN
Packaging: Tube
Mounting Style: Through Hole
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.5V ~ 0.6V
Logic Level - High: 1.9V ~ 2.1V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
Family Part Number: 74HCT14
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 32ns at 5V, 50pF

Buy Now
Gates and Inverters - MC74HCT14AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HCT14AN
Gates and Inverters MC74HCT14AN
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HCT14AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HCT14AN
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HCT14AN
IC INVERT SCHMITT 6CH 1INP 14DIP

IC INVERT SCHMITT 6CH 1INP 14DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HCT14AN 1219634-MC74HCT14AN MC74HCT14AN MC74HCT14AN
Product Name DIP Logic IC Logic - Logic - Gates and Inverters - MC74HCT14AN Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Inverter NOT; Inverter NOT; Inverter NOT
Supply Voltage 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 6 6 1
Propagation Delay 32 ns 32 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS32LM - Lingto Electronic Limited
Specs
Gate Type NOT; OR
View Details
Logic Gates - 2222733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5439DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details