Inverter IC 6 Channel Schmitt Trigger SOEIAJ-14
Inverter IC 6 Channel Schmitt Trigger SOEIAJ-14
IC INVERTER 6CH 1-INP SOEIAJ-14
IC INVERTER 6CH 6-INP SOEIAJ
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HCT14AFELG-ND | MC74HCT14AFELG | MC74HCT14AFELG | MC74HCT14AFELG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | |
| Inputs | 6 | 1 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 32 ns |